Kingbright Corporation 2.0X1.2MM ORG SMD LED AP2012SECK

Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Datasheet
Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM ORG SMD LED - AP2012SECK - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM ORG SMD LED
AP2012SECK
2.0X1.2MM ORG SMD LED AP2012SECK
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AP2012SECK
Product Name 2.0X1.2MM ORG SMD LED
LED Package: 0805 LED Height-1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details