Kingbright Corporation Optics - LEDs - Light Pipes - AP2012QBC/D AP2012QBC/D

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983794-AP2012QBC/D Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983794-AP2012QBC/D Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - AP2012QBC/D - 983794-AP2012QBC/D - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP2012QBC/D
983794-AP2012QBC/D
Optics - LEDs - Light Pipes - AP2012QBC/D 983794-AP2012QBC/D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983794-AP2012QBC/D Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983794-AP2012QBC/D
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 983794-AP2012QBC/D
Product Name Optics - LEDs - Light Pipes - AP2012QBC/D
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4.0X4.0MM RA. ORANGE SMD LED - AA4040SESK - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
4 suppliers