Kingbright Corporation 2.0X1.2MM GRN SMD LED AP2012MGC

Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM GRN SMD LED - AP2012MGC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM GRN SMD LED
AP2012MGC
2.0X1.2MM GRN SMD LED AP2012MGC
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - AP2012MGC - 1150427-AP2012MGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP2012MGC
1150427-AP2012MGC
Optics - LEDs - Light Pipes - AP2012MGC 1150427-AP2012MGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150427-AP2012MGC Color: Green Forward Voltage: 2.1 V Luminous Intensity: 70 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Lens Style: Clear Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: Green

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150427-AP2012MGC
Color: Green
Forward Voltage: 2.1 V
Luminous Intensity: 70 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Wavelength: 568 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0805
Lens Style: Clear
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Illumination Color: Green

Buy Now
LED Indication - Discrete - 754-AP2012MGCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP2012MGCDKR-ND
LED Indication - Discrete 754-AP2012MGCDKR-ND
2.0X1.2MM GRN SMD LED

2.0X1.2MM GRN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP2012MGCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP2012MGCTR-ND
LED Indication - Discrete 754-AP2012MGCTR-ND
2.0X1.2MM GRN SMD LED

2.0X1.2MM GRN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP2012MGCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP2012MGCCT-ND
LED Indication - Discrete 754-AP2012MGCCT-ND
2.0X1.2MM GRN SMD LED

2.0X1.2MM GRN SMD LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP2012MGC
Standard LEDs - SMD AP2012MGC
Standard LEDs - SMD GRN WATER CLEAR 0805

Standard LEDs - SMD GRN WATER CLEAR 0805

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP2012MGC 1150427-AP2012MGC 754-AP2012MGCDKR-ND AP2012MGC
Product Name 2.0X1.2MM GRN SMD LED Optics - LEDs - Light Pipes - AP2012MGC LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 LED Height-1.1mm 0805 (2012 Metric)
LED Type Green Green; Green Green
Peak Wavelength 570 nm (5700 Å) 568 nm (5680 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 70 milliCandela 70 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X1.0MM RA. GREEN SMD LED - APA3010MGC-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers