Kingbright Corporation 1.6X0.8MM ORG SMD LED AP1608SECK

Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM ORG SMD LED - AP1608SECK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM ORG SMD LED
AP1608SECK
1.6X0.8MM ORG SMD LED AP1608SECK
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-AP1608SECKCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP1608SECKCT-ND
LED Indication - Discrete 754-AP1608SECKCT-ND
1.6X0.8MM (0603) ORANGE SMD LED

1.6X0.8MM (0603) ORANGE SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP1608SECKTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP1608SECKTR-ND
LED Indication - Discrete 754-AP1608SECKTR-ND
1.6X0.8MM (0603) ORANGE SMD LED

1.6X0.8MM (0603) ORANGE SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP1608SECKDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP1608SECKDKR-ND
LED Indication - Discrete 754-AP1608SECKDKR-ND
1.6X0.8MM (0603) ORANGE SMD LED

1.6X0.8MM (0603) ORANGE SMD LED

Buy Now Datasheet
Optics - LEDs - Light Pipes - AP1608SECK - 1152253-AP1608SECK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP1608SECK
1152253-AP1608SECK
Optics - LEDs - Light Pipes - AP1608SECK 1152253-AP1608SECK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152253-AP1608SECK Color: Orange Forward Voltage: 2.1 V Luminous Intensity: 160 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Wavelength: 601 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: Orange

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152253-AP1608SECK
Color: Orange
Forward Voltage: 2.1 V
Luminous Intensity: 160 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Wavelength: 601 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Illumination Color: Orange

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP1608SECK
Standard LEDs - SMD AP1608SECK
Standard LEDs - SMD ORANGE WATER CLEAR

Standard LEDs - SMD ORANGE WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP1608SECK 754-AP1608SECKCT-ND 1152253-AP1608SECK AP1608SECK
Product Name 1.6X0.8MM ORG SMD LED LED Indication - Discrete Optics - LEDs - Light Pipes - AP1608SECK Standard LEDs - SMD
LED Package: 0603 LED Height-1.1mm 0603 (1608 Metric)
LED Type Orange Orange Orange; Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 250 milliCandela 250 milliCandela 160 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 140 degrees
View Details