Kingbright Corporation 1.5MM SIDE LOOKER INFRARED LED AM4457F3C

Description
Features and Applications Through-Hole with side-emitting LED Side-looking package Low power consumption Reliable and rugged Excellent uniformity of light output RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet
Description
Features and Applications Through-Hole with side-emitting LED Side-looking package Low power consumption Reliable and rugged Excellent uniformity of light output RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5MM SIDE LOOKER INFRARED LED - AM4457F3C - Kingbright Corporation
City of Industry, CA, USA
1.5MM SIDE LOOKER INFRARED LED
AM4457F3C
1.5MM SIDE LOOKER INFRARED LED AM4457F3C
Features and Applications Through-Hole with side-emitting LED Side-looking package Low power consumption Reliable and rugged Excellent uniformity of light output RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • Through-Hole with side-emitting LED
  • Side-looking package
  • Low power consumption
  • Reliable and rugged
  • Excellent uniformity of light output
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AM4457F3C
Product Name 1.5MM SIDE LOOKER INFRARED LED
LED Package: Thru-Hole Infrared LED
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 1497-1235-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241888-SML-LXR85GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
View Details
3 suppliers