Kingbright Corporation Optoelectronics - LED Indication - Discrete AM27MGC03

Description
Win Source Part Number: 1073535-AM27MGC03 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 2.92mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Dimension: 2.21mm L x 2.21mm W Lens Style: Round with Domed Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright
Request a Quote Datasheet
Description
Win Source Part Number: 1073535-AM27MGC03 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 2.92mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Dimension: 2.21mm L x 2.21mm W Lens Style: Round with Domed Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1073535-AM27MGC03
Optoelectronics - LED Indication - Discrete 1073535-AM27MGC03
Win Source Part Number: 1073535-AM27MGC03 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 2.92mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Dimension: 2.21mm L x 2.21mm W Lens Style: Round with Domed Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright

Win Source Part Number: 1073535-AM27MGC03
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 800mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 2.92mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: SMD
Dimension: 2.21mm L x 2.21mm W
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1073535-AM27MGC03
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X2.2MM GRN SMD LED - AA3022SGS-4.5SF - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.2mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
3 suppliers