Kingbright Corporation 2.5X2.0MM RED SMD LED Z-BEND AM2520SURCK09

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM RED SMD LED Z-BEND - AM2520SURCK09 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM RED SMD LED Z-BEND
AM2520SURCK09
2.5X2.0MM RED SMD LED Z-BEND AM2520SURCK09
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1419-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1419-6-ND
LED Indication - Discrete 754-1419-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Z-Bend, Bottom Entry

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Z-Bend, Bottom Entry

Buy Now Datasheet
LED Indication - Discrete - 754-1419-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1419-1-ND
LED Indication - Discrete 754-1419-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Z-Bend, Bottom Entry

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Z-Bend, Bottom Entry

Buy Now Datasheet
LED Indication - Discrete - 754-1419-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1419-2-ND
LED Indication - Discrete 754-1419-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Z-Bend, Bottom Entry

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Z-Bend, Bottom Entry

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520SURCK09
Standard LEDs - SMD AM2520SURCK09
Standard LEDs - SMD Red Water Clear 635nm 1400mcd

Standard LEDs - SMD Red Water Clear 635nm 1400mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520SURCK09 754-1419-6-ND AM2520SURCK09
Product Name 2.5X2.0MM RED SMD LED Z-BEND LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 2-SMD, Z-Bend, Bottom Entry
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.2MM RED SMD LED - AA3022SRS-4.5SF - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.2mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers