Kingbright Corporation 2.5X2.0MM ORG SMD LED Z-BEND AM2520SECK09

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM ORG SMD LED Z-BEND - AM2520SECK09 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM ORG SMD LED Z-BEND
AM2520SECK09
2.5X2.0MM ORG SMD LED Z-BEND AM2520SECK09
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - 1331754-AM2520SECK09 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331754-AM2520SECK09
Optoelectronics - LED Indication - Discrete 1331754-AM2520SECK09
Manufacturer: Kingbright Win Source Part Number: 1331754-AM2520SECK09 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Orange Size / Dimension: 2.50mm L x 2.00mm W Standard Package: 1,000 Mounting: Surface Mount, Bottom Entry Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1800mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 601nm Wavelength - Peak: 610nm Height (Max): 2.90mm Supplier Device Package: SMD Case / Package: 2-SMD, Z-Bend Lens Style: Round with Domed Top Lens Size: 1.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1413-2,754-1413- 1,754-1413-6 Base Product Number: AM2520 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331754-AM2520SECK09
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Orange
Size / Dimension: 2.50mm L x 2.00mm W
Standard Package: 1,000
Mounting: Surface Mount, Bottom Entry
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1800mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 601nm
Wavelength - Peak: 610nm
Height (Max): 2.90mm
Supplier Device Package: SMD
Case / Package: 2-SMD, Z-Bend
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1413-2,754-1413-1,754-1413-6
Base Product Number: AM2520
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 754-1413-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1413-1-ND
LED Indication - Discrete 754-1413-1-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1413-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1413-6-ND
LED Indication - Discrete 754-1413-6-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1413-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1413-2-ND
LED Indication - Discrete 754-1413-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520SECK09
Standard LEDs - SMD AM2520SECK09
Standard LEDs - SMD Orange Water Clear 601nm 1800mcd

Standard LEDs - SMD Orange Water Clear 601nm 1800mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520SECK09 1331754-AM2520SECK09 754-1413-1-ND AM2520SECK09
Product Name 2.5X2.0MM ORG SMD LED Z-BEND Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 2-SMD, Z-Bend
LED Type Orange Orange; Orange Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å) 610 nm (6100 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X1.0MM RA. WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APA3010QWF/D-GX - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details