Kingbright Corporation 2.5X2.0MM RED SMD LED YOKE LEAD AM2520ID08

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Datasheet
Datasheet Summary
Powered by GS/AI

The AM2520ID08 is a 2.5x2.0mm red SMD LED with a yoke lead configuration, designed for high efficiency and reliability. It utilizes Gallium Arsenide Phosphide on Gallium Phosphide technology, providing a peak wavelength of 627nm and a dominant wavelength of 625nm. The LED features a red diffused lens type with a viewing angle of 40 degrees. It operates with a forward voltage of 2 to 2.5V at a typical forward current of 20mA, and can handle a maximum DC forward current of 30mA. The device has a power dissipation rating of 75mW and is rated for operation in temperatures ranging from -40¬8C to +85¬8C. The LED is moisture sensitivity level 3 and is packaged in reels of 1000 pieces, making it suitable for automated assembly processes. The product is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The AM2520ID08 is a 2.5x2.0mm red SMD LED with a yoke lead configuration, designed for high efficiency and reliability. It utilizes Gallium Arsenide Phosphide on Gallium Phosphide technology, providing a peak wavelength of 627nm and a dominant wavelength of 625nm. The LED features a red diffused lens type with a viewing angle of 40 degrees. It operates with a forward voltage of 2 to 2.5V at a typical forward current of 20mA, and can handle a maximum DC forward current of 30mA. The device has a power dissipation rating of 75mW and is rated for operation in temperatures ranging from -40¬8C to +85¬8C. The LED is moisture sensitivity level 3 and is packaged in reels of 1000 pieces, making it suitable for automated assembly processes. The product is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM RED SMD LED YOKE LEAD - AM2520ID08 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM RED SMD LED YOKE LEAD
AM2520ID08
2.5X2.0MM RED SMD LED YOKE LEAD AM2520ID08
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AM2520ID08
Product Name 2.5X2.0MM RED SMD LED YOKE LEAD
LED Package: Reverse Mount SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details