Kingbright Corporation 2.5X2.0MM RED SMD LED Z-BEND AM2520EC09

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM RED SMD LED Z-BEND - AM2520EC09 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM RED SMD LED Z-BEND
AM2520EC09
2.5X2.0MM RED SMD LED Z-BEND AM2520EC09
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1409-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1409-2-ND
LED Indication - Discrete 754-1409-2-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Red 617nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1409-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1409-1-ND
LED Indication - Discrete 754-1409-1-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Red 617nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1409-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1409-6-ND
LED Indication - Discrete 754-1409-6-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Red 617nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520EC09
Standard LEDs - SMD AM2520EC09
Standard LEDs - SMD Red 625nm Water Clear 70mcd

Standard LEDs - SMD Red 625nm Water Clear 70mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520EC09 754-1409-2-ND AM2520EC09
Product Name 2.5X2.0MM RED SMD LED Z-BEND LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 2-SMD, Z-Bend
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.0X1.2MM GRN SMD LED - AP2012CGCK - Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers