Kingbright Corporation 2.5X2.0MM GRN SMD LED GULL WING AM2520CGCK03

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM GRN SMD LED GULL WING - AM2520CGCK03 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM GRN SMD LED GULL WING
AM2520CGCK03
2.5X2.0MM GRN SMD LED GULL WING AM2520CGCK03
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1406-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1406-2-ND
LED Indication - Discrete 754-1406-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1406-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1406-1-ND
LED Indication - Discrete 754-1406-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1406-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1406-6-ND
LED Indication - Discrete 754-1406-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AM2520CGCK03
911333-AM2520CGCK03
LED Indication - Discrete - AM2520CGCK03 911333-AM2520CGCK03
Manufacturer: Kingbright Win Source Part Number: 911333-AM2520CGCK03 Features: Green 570nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: AM2520 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1406-6, 754-1406-1, 754-1406-2

Manufacturer: Kingbright
Win Source Part Number: 911333-AM2520CGCK03
Features: Green 570nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: AM2520
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1406-6, 754-1406-1, 754-1406-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520CGCK03
Standard LEDs - SMD AM2520CGCK03
Standard LEDs - SMD Green 570nm Water Clear 400mcd

Standard LEDs - SMD Green 570nm Water Clear 400mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520CGCK03 754-1406-2-ND 911333-AM2520CGCK03 AM2520CGCK03
Product Name 2.5X2.0MM GRN SMD LED GULL WING LED Indication - Discrete LED Indication - Discrete - AM2520CGCK03 Standard LEDs - SMD
LED Package: Gull Wing 2-SMD, Gull Wing
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details