Kingbright Corporation SOT 23 RED SMD LED AM23ID-F

Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Request a Quote Datasheet
Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOT 23 RED SMD LED - AM23ID-F - Kingbright Corporation
City of Industry, CA, USA
SOT 23 RED SMD LED
AM23ID-F
SOT 23 RED SMD LED AM23ID-F
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication

Features and Applications

  • SOT-23 package surface mount LED lamp
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1635-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1635-2-ND
LED Indication - Discrete 754-1635-2-ND
Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
LED Indication - Discrete - 754-1635-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1635-6-ND
LED Indication - Discrete 754-1635-6-ND
Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
LED Indication - Discrete - 754-1635-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1635-1-ND
LED Indication - Discrete 754-1635-1-ND
Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AM23ID-F
1143436-AM23ID-F
LED Indication - Discrete - AM23ID-F 1143436-AM23ID-F
Manufacturer: Kingbright Win Source Part Number: 1143436-AM23ID-F Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 140° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 7mcd Current - Test: 20mA Wavelength - Dominant: 617nm Wavelength - Peak: 627nm Categories: Optoelectronics Supplier Device Package: SOT-23-3 Lens Style: Rectangle with Flat Top Lens Size: 3.00mm x 1.30mm Manufacturer Homepage: www.us.kingbright.co m Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Height (Maximum): 1.20mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.00mm L x 1.30mm W Voltage - Forward (Vf): 2V

Manufacturer: Kingbright
Win Source Part Number: 1143436-AM23ID-F
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 140°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 7mcd
Current - Test: 20mA
Wavelength - Dominant: 617nm
Wavelength - Peak: 627nm
Categories: Optoelectronics
Supplier Device Package: SOT-23-3
Lens Style: Rectangle with Flat Top
Lens Size: 3.00mm x 1.30mm
Manufacturer Homepage: www.us.kingbright.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Height (Maximum): 1.20mm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.00mm L x 1.30mm W
Voltage - Forward (Vf): 2V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM23ID-F
Standard LEDs - SMD AM23ID-F
Standard LEDs - SMD HI EFF RED DIFFUSED

Standard LEDs - SMD HI EFF RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM23ID-F 754-1635-2-ND 1143436-AM23ID-F AM23ID-F
Product Name SOT 23 RED SMD LED LED Indication - Discrete LED Indication - Discrete - AM23ID-F Standard LEDs - SMD
LED Package: SOT-23 SMD LED TO-236-3, SC-59, SOT-23-3
LED Type Red Red Red; Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å) 617 nm (6170 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2070-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers