Kingbright Corporation LED Indication - Discrete AAA3528SURKSYKC

Description
Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 4-PLCC
Request a Quote Datasheet
Description
Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2083-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2083-1-ND
LED Indication - Discrete 754-2083-1-ND
Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 4-PLCC

Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2083-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2083-2-ND
LED Indication - Discrete 754-2083-2-ND
Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 4-PLCC

Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2083-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2083-6-ND
LED Indication - Discrete 754-2083-6-ND
Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 4-PLCC

Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AAA3528SURKSYKC
Standard LEDs - SMD AAA3528SURKSYKC
Standard LEDs - SMD 3.5mmX2.8mm SMD LED LAMP RED YELLOW

Standard LEDs - SMD 3.5mmX2.8mm SMD LED LAMP RED YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2083-1-ND AAA3528SURKSYKC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 645 nm (5900 to 6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details