Kingbright Corporation Optics - LEDs - Light Pipes - AAA3528RGBS/K11/C8CC AAA3528RGBS/K11/C8CC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042381-AAA3528RGBS/ K11/C8CC Luminous Intensity: 2.3 cd Viewing Angle: 120 ° Wavelength: 621 nm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042381-AAA3528RGBS/ K11/C8CC Luminous Intensity: 2.3 cd Viewing Angle: 120 ° Wavelength: 621 nm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - AAA3528RGBS/K11/C8CC - 1042381-AAA3528RGBS/K11/C8CC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AAA3528RGBS/K11/C8CC
1042381-AAA3528RGBS/K11/C8CC
Optics - LEDs - Light Pipes - AAA3528RGBS/K11/C8CC 1042381-AAA3528RGBS/K11/C8CC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042381-AAA3528RGBS/ K11/C8CC Luminous Intensity: 2.3 cd Viewing Angle: 120 ° Wavelength: 621 nm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042381-AAA3528RGBS/K11/C8CC
Luminous Intensity: 2.3 cd
Viewing Angle: 120 °
Wavelength: 621 nm
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1042381-AAA3528RGBS/K11/C8CC
Product Name Optics - LEDs - Light Pipes - AAA3528RGBS/K11/C8CC
Peak Wavelength 621 nm (6210 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details