Kingbright Corporation 4.0X4.0MM RA. YELLOW SMD LED AA4040SYSK

Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote
Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AA4040SYSK is a 4.0 x 4.0 mm right angle surface mount yellow LED from Kingbright Corporation, designed for applications such as backlighting and status indicators. It features a super bright yellow emission with a peak wavelength of 590 nm and a typical luminous intensity of 250 mcd at a forward current of 20 mA. The LED has a viewing angle of 120 degrees and is suitable for all surface mount assembly processes. It is packaged in reels of 500 pieces and has a moisture sensitivity level of 3, making it compliant with RoHS standards. The device operates within a temperature range of -40 to +85°C and has a maximum forward current rating of 30 mA. Care should be taken to handle the LED with anti-static precautions to prevent damage from electrostatic discharge.

Datasheet Summary
Powered by GS/AI

The AA4040SYSK is a 4.0 x 4.0 mm right angle surface mount yellow LED from Kingbright Corporation, designed for applications such as backlighting and status indicators. It features a super bright yellow emission with a peak wavelength of 590 nm and a typical luminous intensity of 250 mcd at a forward current of 20 mA. The LED has a viewing angle of 120 degrees and is suitable for all surface mount assembly processes. It is packaged in reels of 500 pieces and has a moisture sensitivity level of 3, making it compliant with RoHS standards. The device operates within a temperature range of -40 to +85°C and has a maximum forward current rating of 30 mA. Care should be taken to handle the LED with anti-static precautions to prevent damage from electrostatic discharge.

Suppliers

Company
Product
Description
Supplier Links
4.0X4.0MM RA. YELLOW SMD LED - AA4040SYSK - Kingbright Corporation
City of Industry, CA, USA
4.0X4.0MM RA. YELLOW SMD LED
AA4040SYSK
4.0X4.0MM RA. YELLOW SMD LED AA4040SYSK
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting

Features and Applications

  • Suitable for all SMT assembly and solder process
  • Right angle / Side-fire orientation
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for edge lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1518-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1518-2-ND
LED Indication - Discrete 754-1518-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1518-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1518-6-ND
LED Indication - Discrete 754-1518-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1518-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1518-1-ND
LED Indication - Discrete 754-1518-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040SYSK
Standard LEDs - SMD AA4040SYSK
Standard LEDs - SMD Yellow Water Clear 590nm 250mcd

Standard LEDs - SMD Yellow Water Clear 590nm 250mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA4040SYSK 754-1518-2-ND AA4040SYSK
Product Name 4.0X4.0MM RA. YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-4.0X4.0mm 2-SMD, Boomerang
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1425-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
3 suppliers