Kingbright Corporation LED Indication - Discrete AA4040SYSK/J3

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA4040SYSK/J3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040SYSK/J3TR-ND
LED Indication - Discrete 754-AA4040SYSK/J3TR-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040SYSK/J3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040SYSK/J3CT-ND
LED Indication - Discrete 754-AA4040SYSK/J3CT-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040SYSK/J3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040SYSK/J3DKR-ND
LED Indication - Discrete 754-AA4040SYSK/J3DKR-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-AA4040SYSK/J3TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241829-SML-LX0805YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 140 degrees
View Details
4 suppliers