Kingbright Corporation LED Indication - Discrete - AA4040SYCK AA4040SYCK

Description
Manufacturer: Kingbright Win Source Part Number: 909102-AA4040SYCK Features: Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang Package: Reel - TR Package: 2-SMD, Boomerang Mounting: Surface Mount, Right Angle Family Name: AA4040 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1022-2, 754-1022-1, 754-1022-6
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 909102-AA4040SYCK Features: Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang Package: Reel - TR Package: 2-SMD, Boomerang Mounting: Surface Mount, Right Angle Family Name: AA4040 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1022-2, 754-1022-1, 754-1022-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - AA4040SYCK
909102-AA4040SYCK
LED Indication - Discrete - AA4040SYCK 909102-AA4040SYCK
Manufacturer: Kingbright Win Source Part Number: 909102-AA4040SYCK Features: Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang Package: Reel - TR Package: 2-SMD, Boomerang Mounting: Surface Mount, Right Angle Family Name: AA4040 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1022-2, 754-1022-1, 754-1022-6

Manufacturer: Kingbright
Win Source Part Number: 909102-AA4040SYCK
Features: Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang
Package: Reel - TR
Package: 2-SMD, Boomerang
Mounting: Surface Mount, Right Angle
Family Name: AA4040
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1022-2, 754-1022-1, 754-1022-6

Buy Now Datasheet
LED Indication - Discrete - 754-1022-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1022-1-ND
LED Indication - Discrete 754-1022-1-ND
LED YELLOW CLEAR SMD R/A

LED YELLOW CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-1022-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1022-6-ND
LED Indication - Discrete 754-1022-6-ND
LED YELLOW CLEAR SMD R/A

LED YELLOW CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-1022-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1022-2-ND
LED Indication - Discrete 754-1022-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040SYCK
Standard LEDs - SMD AA4040SYCK
Standard LEDs - SMD Yellow 590nm Water Clear 180mcd

Standard LEDs - SMD Yellow 590nm Water Clear 180mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 909102-AA4040SYCK 754-1022-1-ND AA4040SYCK
Product Name LED Indication - Discrete - AA4040SYCK LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 3.7 milliCandela
View Details
LED Indication - Discrete - 754-AA4040ZGKZCT-HTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details