Kingbright Corporation 4.0X4.0MM RA. RED SMD LED AA4040SURSK

Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet
Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.0X4.0MM RA. RED SMD LED - AA4040SURSK - Kingbright Corporation
City of Industry, CA, USA
4.0X4.0MM RA. RED SMD LED
AA4040SURSK
4.0X4.0MM RA. RED SMD LED AA4040SURSK
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting

Features and Applications

  • Suitable for all SMT assembly and solder process
  • Right angle / Side-fire orientation
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for edge lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1519-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1519-2-ND
LED Indication - Discrete 754-1519-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1519-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1519-6-ND
LED Indication - Discrete 754-1519-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1519-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1519-1-ND
LED Indication - Discrete 754-1519-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040SURSK
Standard LEDs - SMD AA4040SURSK
Standard LEDs - SMD Red Water Clear 630nm 450mcd

Standard LEDs - SMD Red Water Clear 630nm 450mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA4040SURSK 754-1519-2-ND AA4040SURSK
Product Name 4.0X4.0MM RA. RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-4.0X4.0mm 2-SMD, Boomerang
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details