Kingbright Corporation 4.0X4.0MM RA. RED SMD LED AA4040SRS

Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet
Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.0X4.0MM RA. RED SMD LED - AA4040SRS - Kingbright Corporation
City of Industry, CA, USA
4.0X4.0MM RA. RED SMD LED
AA4040SRS
4.0X4.0MM RA. RED SMD LED AA4040SRS
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting

Features and Applications

  • Suitable for all SMT assembly and solder process
  • Right angle / Side-fire orientation
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for edge lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1517-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1517-2-ND
LED Indication - Discrete 754-1517-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-SMD, Boomerang

Red 640nm LED Indication - Discrete 1.85V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1517-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1517-1-ND
LED Indication - Discrete 754-1517-1-ND
Red 640nm LED Indication - Discrete 1.85V 2-SMD, Boomerang

Red 640nm LED Indication - Discrete 1.85V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040SRS
Standard LEDs - SMD AA4040SRS
Standard LEDs - SMD Red Water Clear 640nm 200mcd

Standard LEDs - SMD Red Water Clear 640nm 200mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA4040SRS 754-1517-2-ND AA4040SRS
Product Name 4.0X4.0MM RA. RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-4.0X4.0mm 2-SMD, Boomerang
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
Sylvania Backlight 2G Bl02 LED Module Blue - MD-OS-BL02-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 300 milliwatts
View Details