Red 640nm LED Indication - Discrete 1.85V 2-SMD, Boomerang
Manufacturer: Kingbright
Win Source Part Number: 111414-AA4040SRC
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.85V
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 120mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 660nm
Height (Max): 4.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD RED WATER CLEAR
LED 4X4MM 640NM RED RA SMD
The Super Bright Red source color devices are made with Gallium Aluminum Arsenide Red Light Emitting.
SUITABLE FOR ALL SMT ASSEMBLY AND SOLDER PROCESS.
AVAILABLE ON TAPE AND REEL.
IDEAL FOR BACKLIGHTING.
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-1020-2-ND | 111414-AA4040SRC | AA4040SRC | 432-AA4040SRC | 70062776 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - AA4040SRC | Standard LEDs - SMD | LED 4X4MM 640NM RED RA SMD | LED; 4.0X4.0MM RA. RED SMD LED, SMD LED, T&R |
| LED Package: | 2-SMD, Boomerang | 4.00mm Lx3.60mm W | |||
| LED Type | Red | Red; Red | Red; Red | Red | |
| Peak Wavelength | 660 nm (6600 Å) | 640 nm (6400 Å) | 660 nm (6600 Å) | 660 nm (6600 Å) | |
| Viewing Angle | 90 degrees | 90 degrees | 90 degrees | ||
| Luminous Intensity | 120 milliCandela | 120 milliCandela | 120 milliCandela |