Kingbright Corporation LED Indication - Discrete AA4040SGS

Description
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1513-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1513-1-ND
LED Indication - Discrete 754-1513-1-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1513-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1513-6-ND
LED Indication - Discrete 754-1513-6-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1513-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1513-2-ND
LED Indication - Discrete 754-1513-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040SGS
Standard LEDs - SMD AA4040SGS
Standard LEDs - SMD Green Water Clear 568nm 30mcd

Standard LEDs - SMD Green Water Clear 568nm 30mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1513-1-ND AA4040SGS
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details