Kingbright Corporation LED Indication - Discrete - AA4040SGC AA4040SGC

Description
Manufacturer: Kingbright Win Source Part Number: 114553-AA4040SGC Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.2V Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 568nm Wavelength - Peak: 565nm Height (Max): 4.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 114553-AA4040SGC Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.2V Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 568nm Wavelength - Peak: 565nm Height (Max): 4.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - AA4040SGC
114553-AA4040SGC
LED Indication - Discrete - AA4040SGC 114553-AA4040SGC
Manufacturer: Kingbright Win Source Part Number: 114553-AA4040SGC Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.2V Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 568nm Wavelength - Peak: 565nm Height (Max): 4.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 114553-AA4040SGC
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.2V
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Wavelength - Dominant: 568nm
Wavelength - Peak: 565nm
Height (Max): 4.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 754-1019-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1019-2-ND
LED Indication - Discrete 754-1019-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1019-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1019-1-ND
LED Indication - Discrete 754-1019-1-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1019-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1019-6-ND
LED Indication - Discrete 754-1019-6-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040SGC
Standard LEDs - SMD AA4040SGC
Standard LEDs - SMD GREEN WATER CLEAR

Standard LEDs - SMD GREEN WATER CLEAR

Buy Now Datasheet
LED; 4.0X4.0MM RA. GREEN SMD LED, SMD LED, T&R - 70062775 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 4.0X4.0MM RA. GREEN SMD LED, SMD LED, T&R
70062775
LED; 4.0X4.0MM RA. GREEN SMD LED, SMD LED, T&R 70062775
The Super Bright Green source color devices are made with Gallium Phosphide Green Light Emitting Diode. SUITABLE FOR ALL SMT ASSEMBLY AND SOLDER PROCESS. AVAILABLE ON TAPE AND REEL. IDEAL FOR BACKLIGHTING.

The Super Bright Green source color devices are made with Gallium Phosphide Green Light Emitting Diode.
SUITABLE FOR ALL SMT ASSEMBLY AND SOLDER PROCESS.
AVAILABLE ON TAPE AND REEL.
IDEAL FOR BACKLIGHTING.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 114553-AA4040SGC 754-1019-2-ND AA4040SGC 70062775
Product Name LED Indication - Discrete - AA4040SGC LED Indication - Discrete Standard LEDs - SMD LED; 4.0X4.0MM RA. GREEN SMD LED, SMD LED, T&R
LED Type Green; Green Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 90 degrees 90 degrees
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-2031-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details