Kingbright Corporation 3.5X2.8MM PINK SMD LED (TYP. COLOR COORDINATES: X=0.35, Y=0.15) AA3528VRVCS/A

Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Request a Quote Datasheet
Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM PINK SMD LED (TYP. COLOR COORDINATES: X=0.35, Y=0.15) - AA3528VRVCS/A - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM PINK SMD LED (TYP. COLOR COORDINATES: X=0.35, Y=0.15)
AA3528VRVCS/A
3.5X2.8MM PINK SMD LED (TYP. COLOR COORDINATES: X=0.35, Y=0.15) AA3528VRVCS/A
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)

Features and Applications

  • Industry standard PLCC-2 package
  • 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1534-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1534-1-ND
LED Indication - Discrete 754-1534-1-ND
Pink LED Indication - Discrete 3.3V 2-PLCC

Pink LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1534-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1534-2-ND
LED Indication - Discrete 754-1534-2-ND
Pink LED Indication - Discrete 3.3V 2-PLCC

Pink LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1534-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1534-6-ND
LED Indication - Discrete 754-1534-6-ND
Pink LED Indication - Discrete 3.3V 2-PLCC

Pink LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528VRVCS/A
Standard LEDs - SMD AA3528VRVCS/A
Standard LEDs - SMD Pink Water Clear 300mcd 120 Deg

Standard LEDs - SMD Pink Water Clear 300mcd 120 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3528VRVCS/A 754-1534-1-ND AA3528VRVCS/A
Product Name 3.5X2.8MM PINK SMD LED (TYP. COLOR COORDINATES: X=0.35, Y=0.15) LED Indication - Discrete Standard LEDs - SMD
LED Type Pink Pink
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2102-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details