Kingbright Corporation 3.5X2.8MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26) AA3528VRBX1S-TR-AMT

Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Datasheet
Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26) - AA3528VRBX1S-TR-AMT - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26)
AA3528VRBX1S-TR-AMT
3.5X2.8MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26) AA3528VRBX1S-TR-AMT
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)

Features and Applications

  • Industry standard PLCC-2 package
  • 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA3528VRBX1S-TR-AMT
Product Name 3.5X2.8MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26)
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Color Lighting - 754-1315-1-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details