Kingbright Corporation 3.5X2.8MM WHITE SMD LED (TYP. CCT=3000K) AA3528VR41S-W2

Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Datasheet
Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM WHITE SMD LED (TYP. CCT=3000K) - AA3528VR41S-W2 - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM WHITE SMD LED (TYP. CCT=3000K)
AA3528VR41S-W2
3.5X2.8MM WHITE SMD LED (TYP. CCT=3000K) AA3528VR41S-W2
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)

Features and Applications

  • Industry standard PLCC-2 package
  • 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA3528VR41S-W2
Product Name 3.5X2.8MM WHITE SMD LED (TYP. CCT=3000K)
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X1.0MM RA. GREEN SMD LED - APA3010MGC-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers