Kingbright Corporation LED Indication - Discrete AA3528SYC

Description
3.5X2.8MM YEL SMD LED
Request a Quote Datasheet
Description
3.5X2.8MM YEL SMD LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA3528SYCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528SYCTR-ND
LED Indication - Discrete 754-AA3528SYCTR-ND
3.5X2.8MM YEL SMD LED

3.5X2.8MM YEL SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528SYCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528SYCCT-ND
LED Indication - Discrete 754-AA3528SYCCT-ND
3.5X2.8MM YEL SMD LED

3.5X2.8MM YEL SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528SYCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528SYCDKR-ND
LED Indication - Discrete 754-AA3528SYCDKR-ND
3.5X2.8MM YEL SMD LED

3.5X2.8MM YEL SMD LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SYC
Standard LEDs - SMD AA3528SYC
Standard LEDs - SMD YELLOW WATER CLEAR

Standard LEDs - SMD YELLOW WATER CLEAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-AA3528SYCTR-ND AA3528SYC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1391-1-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 67-1878-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
4 suppliers