Kingbright Corporation LED Indication - Discrete AA3528SESK

Description
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1536-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1536-1-ND
LED Indication - Discrete 754-1536-1-ND
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1536-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1536-2-ND
LED Indication - Discrete 754-1536-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1536-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1536-6-ND
LED Indication - Discrete 754-1536-6-ND
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SESK
Standard LEDs - SMD AA3528SESK
Standard LEDs - SMD Orange Water Clear 601nm 350mcd

Standard LEDs - SMD Orange Water Clear 601nm 350mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1536-1-ND AA3528SESK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details