Kingbright Corporation LED Indication - Discrete AA3528SECKT/J3

Description
Red 625nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2074-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2074-6-ND
LED Indication - Discrete 754-2074-6-ND
Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2074-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2074-2-ND
LED Indication - Discrete 754-2074-2-ND
Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2074-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2074-1-ND
LED Indication - Discrete 754-2074-1-ND
Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Red 625nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Red 3.5 x 2.8 x 1.9 mm 120 º Water Clear 1500 mcd 2.2 V Chip LED Lamp SMT - 432-AA3528SECKT/J3 - Utmel Electronic Limited
Hong Kong, China
Red 3.5 x 2.8 x 1.9 mm 120 º Water Clear 1500 mcd 2.2 V Chip LED Lamp SMT
432-AA3528SECKT/J3
Red 3.5 x 2.8 x 1.9 mm 120 º Water Clear 1500 mcd 2.2 V Chip LED Lamp SMT 432-AA3528SECKT/J3
Red 3.5 x 2.8 x 1.9 mm 120 º Water Clear 1500 mcd 2.2 V Chip LED Lamp SMT

Red 3.5 x 2.8 x 1.9 mm 120 º Water Clear 1500 mcd 2.2 V Chip LED Lamp SMT

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2074-6-ND 432-AA3528SECKT/J3
Product Name LED Indication - Discrete Red 3.5 x 2.8 x 1.9 mm 120 º Water Clear 1500 mcd 2.2 V Chip LED Lamp SMT
LED Package: 2-PLCC 3.20mm Lx2.80mm W
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.2X2.7MM RED/GREEN SMD LED - APB3227SURKZGC - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 525 to 630 nm (5250 to 6300 Å)
View Details
3 suppliers