Kingbright Corporation LED Indication - Discrete AA3528LSGC

Description
Green 568nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA3528LSGCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528LSGCTR-ND
LED Indication - Discrete 754-AA3528LSGCTR-ND
Green 568nm LED Indication - Discrete 1.9V 2-PLCC

Green 568nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528LSGCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528LSGCDKR-ND
LED Indication - Discrete 754-AA3528LSGCDKR-ND
Green 568nm LED Indication - Discrete 1.9V 2-PLCC

Green 568nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528LSGCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528LSGCCT-ND
LED Indication - Discrete 754-AA3528LSGCCT-ND
Green 568nm LED Indication - Discrete 1.9V 2-PLCC

Green 568nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-AA3528LSGCTR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM ORG SMD LED Z-BEND - AM2520SECK09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
4 suppliers