Kingbright Corporation LED Indication - Discrete AA3528ASRC

Description
Red 640nm LED Indication - Discrete 1.85V 2-PLCC
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1013-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1013-2-ND
LED Indication - Discrete 754-1013-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-PLCC

Red 640nm LED Indication - Discrete 1.85V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1013-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details