Kingbright Corporation LED Indication - Discrete AA3528ASECK

Description
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1398-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1398-2-ND
LED Indication - Discrete 754-1398-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Orange 601nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1398-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details