Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
KINGBRIGHT CORPORATION
AA3528APR7C/A -- LED INDICATION - DISCRETE
Kingbright Corporation
LED Indication - Discrete
AA3528APR7C/A
Description
Purple LED Indication - Discrete 3.2V 2-PLCC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Purple LED Indication - Discrete 3.2V 2-PLCC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1313-2-ND
LED Indication - Discrete
754-1313-2-ND
Purple LED Indication - Discrete 3.2V 2-PLCC
Purple LED Indication - Discrete 3.2V 2-PLCC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Light Emitting Diodes (LED)
Product Number
754-1313-2-ND
Product Name
LED Indication - Discrete
LED Package:
2-PLCC
LED Type
Purple
Viewing Angle
120 degrees
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
IR LEDs
2269525
Specs
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Optical Power Output
1050 milliwatts
View Details
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
Data Display Products
LED Annunciator Retrofit Lamps - Single SMT
Specs
LED Type
Red; Green; Blue; White; Amber, Warm White
Peak Wavelength
465 to 634 nm (4650 to 6340 Å)
Luminous Intensity
600 to 1300 milliCandela
View Details
ECO Light LED
ES4 LED Backlight Module 4 chip- RGB
MD-BW-ES4-RGB
Specs
LED Type
Red; Green; Blue; Multi-Colored
Optical Power Output
1400 milliwatts
View Details