Kingbright Corporation 3.5X2.7MM BLUE SMD LED AA3527AVBS/D-30MAV

Description
3.5X2.7MM BLUE SMD LED
Request a Quote Datasheet
Description
3.5X2.7MM BLUE SMD LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.7MM BLUE SMD LED - AA3527AVBS/D-30MAV - Kingbright Corporation
City of Industry, CA, USA
3.5X2.7MM BLUE SMD LED
AA3527AVBS/D-30MAV
3.5X2.7MM BLUE SMD LED AA3527AVBS/D-30MAV
3.5X2.7MM BLUE SMD LED

3.5X2.7MM BLUE SMD LED

Supplier's Site Datasheet
LED Indication - Discrete - 754-1836-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1836-1-ND
LED Indication - Discrete 754-1836-1-ND
Blue 470nm LED Indication - Discrete 3.5V 4-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1836-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1836-2-ND
LED Indication - Discrete 754-1836-2-ND
Blue 470nm LED Indication - Discrete 3.5V 4-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1836-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1836-6-ND
LED Indication - Discrete 754-1836-6-ND
Blue 470nm LED Indication - Discrete 3.5V 4-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.5V 4-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AA3527AVBS/D-30MAV
909098-AA3527AVBS/D-30MAV
LED Indication - Discrete - AA3527AVBS/D-30MAV 909098-AA3527AVBS/D-30MAV
Manufacturer: Kingbright Win Source Part Number: 909098-AA3527AVBS/D- 30MAV Features: Blue 470nm LED Indication - Discrete 3.5V 4-SMD, J-Lead Package: Reel - TR Package: 4-SMD, J-Lead Mounting: Surface Mount Family Name: AA3527 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1836-2, AA3527AVBS/D-30MAV-N D, 754-1836-1, 754-1836-6

Manufacturer: Kingbright
Win Source Part Number: 909098-AA3527AVBS/D-30MAV
Features: Blue 470nm LED Indication - Discrete 3.5V 4-SMD, J-Lead
Package: Reel - TR
Package: 4-SMD, J-Lead
Mounting: Surface Mount
Family Name: AA3527
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1836-2, AA3527AVBS/D-30MAV-ND, 754-1836-1, 754-1836-6

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3527AVBS/D-30MAV 754-1836-1-ND 909098-AA3527AVBS/D-30MAV
Product Name 3.5X2.7MM BLUE SMD LED LED Indication - Discrete LED Indication - Discrete - AA3527AVBS/D-30MAV
LED Package: PLCC SMD-3.5X2.7mm 4-SMD, J-Lead
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-2780EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers