Kingbright Corporation 3.0X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) AA3021VWD1S

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA3021VWD1S - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
AA3021VWD1S
3.0X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) AA3021VWD1S
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA3021VWD1S
Product Name 3.0X2.0MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: PLCC White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details
3.0X2.2MM GRN SMD LED - AA3022SGS-4.5SF - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.2mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
3 suppliers