Kingbright Corporation 3.0X2.0MM YELLOW SMD LED AA3021SYSK/J3-TR

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM YELLOW SMD LED - AA3021SYSK/J3-TR - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM YELLOW SMD LED
AA3021SYSK/J3-TR
3.0X2.0MM YELLOW SMD LED AA3021SYSK/J3-TR
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1768-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1768-2-ND
LED Indication - Discrete 754-1768-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021SYSK/J3-TR
Standard LEDs - SMD AA3021SYSK/J3-TR
Standard LEDs - SMD 3.0 X 2.0 MM YELLOW SMD LED

Standard LEDs - SMD 3.0 X 2.0 MM YELLOW SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3021SYSK/J3-TR 754-1768-2-ND AA3021SYSK/J3-TR
Product Name 3.0X2.0MM YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.0mm 2-SMD, J-Lead
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red (x 10)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details