Kingbright Corporation LED Indication - Discrete AA3021LVBS/D

Description
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2061-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2061-1-ND
LED Indication - Discrete 754-2061-1-ND
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 2.65V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2061-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2061-2-ND
LED Indication - Discrete 754-2061-2-ND
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 2.65V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2061-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2061-6-ND
LED Indication - Discrete 754-2061-6-ND
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 2.65V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021LVBS/D
Standard LEDs - SMD AA3021LVBS/D
Standard LEDs - SMD 3mmX2mm SMD LED LAMP BLUE

Standard LEDs - SMD 3mmX2mm SMD LED LAMP BLUE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2061-1-ND AA3021LVBS/D
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details