Kingbright Corporation 3.0X2.0MM RED SMD LED AA3021ES

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM RED SMD LED - AA3021ES - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM RED SMD LED
AA3021ES
3.0X2.0MM RED SMD LED AA3021ES
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1523-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1523-1-ND
LED Indication - Discrete 754-1523-1-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 617nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1523-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1523-6-ND
LED Indication - Discrete 754-1523-6-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 617nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1523-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1523-2-ND
LED Indication - Discrete 754-1523-2-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 617nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021ES
Standard LEDs - SMD AA3021ES
Standard LEDs - SMD Red Water Clear 625nm 30mcd

Standard LEDs - SMD Red Water Clear 625nm 30mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3021ES 754-1523-1-ND AA3021ES
Product Name 3.0X2.0MM RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.0mm 2-SMD, J-Lead
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.5X2.8MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA3528QWS/D - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details