Kingbright Corporation 2.8X0.8MM RA ORANGE SMD LED AA2810ASESK

Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8X0.8MM RA ORANGE SMD LED - AA2810ASESK - Kingbright Corporation
City of Industry, CA, USA
2.8X0.8MM RA ORANGE SMD LED
AA2810ASESK
2.8X0.8MM RA ORANGE SMD LED AA2810ASESK
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 2.8 x 0.8 x 1.2mm
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Low current IF=5mA operating
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-AA2810ASESKDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA2810ASESKDKR-ND
LED Indication - Discrete 754-AA2810ASESKDKR-ND
LED ORANGE CLEAR SMD R/A

LED ORANGE CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-AA2810ASESKCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA2810ASESKCT-ND
LED Indication - Discrete 754-AA2810ASESKCT-ND
LED ORANGE CLEAR SMD R/A

LED ORANGE CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-AA2810ASESKTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA2810ASESKTR-ND
LED Indication - Discrete 754-AA2810ASESKTR-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2810ASESK
Standard LEDs - SMD AA2810ASESK
Standard LEDs - SMD RA Org 601nm 250mcd 110deg Water Clr

Standard LEDs - SMD RA Org 601nm 250mcd 110deg Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2810ASESK 754-AA2810ASESKDKR-ND AA2810ASESK
Product Name 2.8X0.8MM RA ORANGE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-2.8X1.0mm 2-SMD, J-Lead
LED Type Orange Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1358-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details