Kingbright Corporation 2.2X1.4MM WARM WHITE SMD LED (TYP. CCT=3000K) AA2214VR4D1S-W2

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM WARM WHITE SMD LED (TYP. CCT=3000K) - AA2214VR4D1S-W2 - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM WARM WHITE SMD LED (TYP. CCT=3000K)
AA2214VR4D1S-W2
2.2X1.4MM WARM WHITE SMD LED (TYP. CCT=3000K) AA2214VR4D1S-W2
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA2214VR4D1S-W2
Product Name 2.2X1.4MM WARM WHITE SMD LED (TYP. CCT=3000K)
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details