Kingbright Corporation LED Color Lighting AA1010SE28ZC

Description
LED Lighting Color - Red 625nm (Typ) 0404 (1010 Metric)
Request a Quote Datasheet
Description
LED Lighting Color - Red 625nm (Typ) 0404 (1010 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 754-1320-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
754-1320-1-ND
LED Color Lighting 754-1320-1-ND
LED Lighting Color - Red 625nm (Typ) 0404 (1010 Metric)

LED Lighting Color - Red 625nm (Typ) 0404 (1010 Metric)

Buy Now Datasheet
LED Color Lighting - 754-1320-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
754-1320-2-ND
LED Color Lighting 754-1320-2-ND
LED Lighting Color - Red 625nm (Typ) 0404 (1010 Metric)

LED Lighting Color - Red 625nm (Typ) 0404 (1010 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1320-1-ND
Product Name LED Color Lighting
LED Package: 0404 (1010 Metric)
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Orange
Peak Wavelength 635 nm (6350 Å)
Optical Power Output 70 milliwatts
View Details
3X2.4MM GREEN SMD LED - AP23SGC/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details