Kin-Tek Laboratories Inc. Complex Mixture Generator TO-14

Description
The Span Lab™ Complex Mixtures Generator is a group of up to 30 individually controlled perme- ation tube ovens. Each oven is self-regulating at a preset, fixed temperature. The carrier flow through each oven is individually controlled. Permeation tubes in these ovens emit a small, pre- cisely known flow of each component compound into a small carrier gas flow through each oven. The output from each oven is selectively added to a controlled flow of dilution gas. The output from any combination of permeation ovens can be added. The composition of the calibration can be changed to meet varying demands. The dilution flow is measured by an electronic mass flowmeter and digitally displayed. The indicated total dilution flow includes flow from the selected ovens. The standard total dilution flow is 0.25 to 5 l/min., with optional ranges to 50 l/min.
Description
The Span Lab™ Complex Mixtures Generator is a group of up to 30 individually controlled perme- ation tube ovens. Each oven is self-regulating at a preset, fixed temperature. The carrier flow through each oven is individually controlled. Permeation tubes in these ovens emit a small, pre- cisely known flow of each component compound into a small carrier gas flow through each oven. The output from each oven is selectively added to a controlled flow of dilution gas. The output from any combination of permeation ovens can be added. The composition of the calibration can be changed to meet varying demands. The dilution flow is measured by an electronic mass flowmeter and digitally displayed. The indicated total dilution flow includes flow from the selected ovens. The standard total dilution flow is 0.25 to 5 l/min., with optional ranges to 50 l/min.

Suppliers

Company
Product
Description
Supplier Links
Complex Mixture Generator - TO-14 - Kin-Tek Laboratories Inc.
La Marque, TX, USA
Complex Mixture Generator
TO-14
Complex Mixture Generator TO-14
The Span Lab™ Complex Mixtures Generator is a group of up to 30 individually controlled perme- ation tube ovens. Each oven is self-regulating at a preset, fixed temperature. The carrier flow through each oven is individually controlled. Permeation tubes in these ovens emit a small, pre- cisely known flow of each component compound into a small carrier gas flow through each oven. The output from each oven is selectively added to a controlled flow of dilution gas. The output from any combination of permeation ovens can be added. The composition of the calibration can be changed to meet varying demands. The dilution flow is measured by an electronic mass flowmeter and digitally displayed. The indicated total dilution flow includes flow from the selected ovens. The standard total dilution flow is 0.25 to 5 l/min., with optional ranges to 50 l/min.

The Span Lab™ Complex Mixtures Generator is a group of up to 30 individually controlled perme- ation tube ovens. Each oven is self-regulating at a preset, fixed temperature. The carrier flow through each oven is individually controlled. Permeation tubes in these ovens emit a small, pre- cisely known flow of each component compound into a small carrier gas flow through each oven. The output from each oven is selectively added to a controlled flow of dilution gas. The output from any combination of permeation ovens can be added. The composition of the calibration can be changed to meet varying demands. The dilution flow is measured by an electronic mass flowmeter and digitally displayed. The indicated total dilution flow includes flow from the selected ovens. The standard total dilution flow is 0.25 to 5 l/min., with optional ranges to 50 l/min.

Supplier's Site

Technical Specifications

  Kin-Tek Laboratories Inc.
Product Category Gas Generation Equipment
Product Number TO-14
Product Name Complex Mixture Generator
Generator Type Organic Vapor; Calibration Gases
Unlock Full Specs
to access all available technical data

Similar Products

Water Vapor Gas Standard Generator -  - Environics, Inc.
Specs
Generator Type Humidity / Water Vapor
Output Flow Rate 0.0100 to 20 SLM (0.0212 to 42.37 SCFH)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
Gas Standards Generator - 491 MB - Kin-Tek Laboratories Inc.
Kin-Tek Laboratories Inc.
Specs
Generator Type Organic Vapor; Calibration Gases
Technology From client supplied permeation tubes
Features & Approvals Portable; NIST; Calibration Source
View Details