Kin-Tek Laboratories Inc. Gas Standards Generator 491 MB

Description
The 491MB Gas Standards Generator is a laboratory instrument designed to calibrate most types of gas analyzers including gas chro- matographs, mass spectrometers, and ion mobility spectrometers. The 491MB Gas Standards Generator uses Trace Source™ Permeation Tubes to generate low concentration (1000 ppm to ppb) gas standards for VOCs, Acid Gases, Amines, Sulfurs and Hydrocarbons (over 250 compounds). The 491MB holds the Trace Source™ Permeation Tube at a constant temperature and introduces a controlled flow of dilution gas over the tube. A small, accurate, constant flow of pure component vapor permeates from the tube and mixes with the dilution gas to form the ppm or ppb stan- dard. The standard then flows through the generator output to the gas analyzer. The 491MB Gas Standards Generator can be used as a stand-alone, single-oven unit or as a base module in a multi-module 491M system. It contains one permeation oven, dilution flow controls and a mass flowmeter. All the tubing is stainless steel or teflon. The 491MB Gas Standards Generator uses Disposable and liquid filled Refillable Permeation Tubes.
Description
The 491MB Gas Standards Generator is a laboratory instrument designed to calibrate most types of gas analyzers including gas chro- matographs, mass spectrometers, and ion mobility spectrometers. The 491MB Gas Standards Generator uses Trace Source™ Permeation Tubes to generate low concentration (1000 ppm to ppb) gas standards for VOCs, Acid Gases, Amines, Sulfurs and Hydrocarbons (over 250 compounds). The 491MB holds the Trace Source™ Permeation Tube at a constant temperature and introduces a controlled flow of dilution gas over the tube. A small, accurate, constant flow of pure component vapor permeates from the tube and mixes with the dilution gas to form the ppm or ppb stan- dard. The standard then flows through the generator output to the gas analyzer. The 491MB Gas Standards Generator can be used as a stand-alone, single-oven unit or as a base module in a multi-module 491M system. It contains one permeation oven, dilution flow controls and a mass flowmeter. All the tubing is stainless steel or teflon. The 491MB Gas Standards Generator uses Disposable and liquid filled Refillable Permeation Tubes.

Suppliers

Company
Product
Description
Supplier Links
Gas Standards Generator - 491 MB - Kin-Tek Laboratories Inc.
La Marque, TX, USA
Gas Standards Generator
491 MB
Gas Standards Generator 491 MB
The 491MB Gas Standards Generator is a laboratory instrument designed to calibrate most types of gas analyzers including gas chro- matographs, mass spectrometers, and ion mobility spectrometers. The 491MB Gas Standards Generator uses Trace Source™ Permeation Tubes to generate low concentration (1000 ppm to ppb) gas standards for VOCs, Acid Gases, Amines, Sulfurs and Hydrocarbons (over 250 compounds). The 491MB holds the Trace Source™ Permeation Tube at a constant temperature and introduces a controlled flow of dilution gas over the tube. A small, accurate, constant flow of pure component vapor permeates from the tube and mixes with the dilution gas to form the ppm or ppb stan- dard. The standard then flows through the generator output to the gas analyzer. The 491MB Gas Standards Generator can be used as a stand-alone, single-oven unit or as a base module in a multi-module 491M system. It contains one permeation oven, dilution flow controls and a mass flowmeter. All the tubing is stainless steel or teflon. The 491MB Gas Standards Generator uses Disposable and liquid filled Refillable Permeation Tubes.

The 491MB Gas Standards Generator is a laboratory instrument designed to calibrate most types of gas analyzers including gas chro- matographs, mass spectrometers, and ion mobility spectrometers. The 491MB Gas Standards Generator uses Trace Source™ Permeation Tubes to generate low concentration (1000 ppm to ppb) gas standards for VOCs, Acid Gases, Amines, Sulfurs and Hydrocarbons (over 250 compounds). The 491MB holds the Trace Source™ Permeation Tube at a constant temperature and introduces a controlled flow of dilution gas over the tube. A small, accurate, constant flow of pure component vapor permeates from the tube and mixes with the dilution gas to form the ppm or ppb stan- dard. The standard then flows through the generator output to the gas analyzer. The 491MB Gas Standards Generator can be used as a stand-alone, single-oven unit or as a base module in a multi-module 491M system. It contains one permeation oven, dilution flow controls and a mass flowmeter. All the tubing is stainless steel or teflon. The 491MB Gas Standards Generator uses Disposable and liquid filled Refillable Permeation Tubes.

Supplier's Site

Technical Specifications

  Kin-Tek Laboratories Inc.
Product Category Gas Generation Equipment
Product Number 491 MB
Product Name Gas Standards Generator
Generator Type Organic Vapor; Calibration Gases
Technology From client supplied permeation tubes
Features & Approvals Portable; NIST; Calibration Source
Unlock Full Specs
to access all available technical data

Similar Products

Reduced Oxygen Breathing Device 2 - ROBD2 - Environics, Inc.
Specs
Generator Type Oxygen; Reduced Oxygen Mixture
Features & Approvals Portable; NIST; Software or Computer Interface
Inlet Pressure 20 to 40 psi (14.08 to 28.15 m H2O)
View Details
Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Gas Standards Generator - FlexStream - Kin-Tek Laboratories Inc.
Kin-Tek Laboratories Inc.
Specs
Generator Type Organic Vapor; Calibration Gases
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Purity 99.9 %
View Details