Keystone Electronics Corp. SS Thumb Screw .312" Length 2400

Description
Part Number: 2400 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .312 [7.9] Material: Stainless Steel Style: Thumb Screw Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 2400 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .312 [7.9] Material: Stainless Steel Style: Thumb Screw Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS Thumb Screw .312
New Hyde Park, NY, USA
SS Thumb Screw .312" Length
2400
SS Thumb Screw .312" Length 2400
Part Number: 2400 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .312 [7.9] Material: Stainless Steel Style: Thumb Screw Thread: 4-40

Part Number: 2400

  • D Diameter: .312 (7.9)
  • Drive: Knurled
  • Hardware: No
  • Length: .312 [7.9]
  • Material: Stainless Steel
  • Style: Thumb Screw
  • Thread: 4-40
Buy Now Datasheet
Thumb Screw - 36-2400-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2400-ND
Thumb Screw 36-2400-ND
#4-40 Knob Thumb Screw Drive Stainless Steel

#4-40 Knob Thumb Screw Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2400 36-2400-ND
Product Name SS Thumb Screw .312" Length Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

SEMS Screw, M3 - 9923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Nickel Plated
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
M2.5 Pan Head Screw, 16.0 L - 29306 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.6299 inch (16 mm)
View Details
2 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Flat Head Screw - 9533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers