Keystone Electronics Corp. Binding Head Screw 9453

Description
Part Number: 9453 Length: 1.500 [38.1] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9453 Length: 1.500 [38.1] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9453 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9453
Binding Head Screw 9453
Part Number: 9453 Length: 1.500 [38.1] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine

Part Number: 9453

  • Length: 1.500 [38.1]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9453-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9453-ND
Machine Screw 36-9453-ND
#10-32 Binding Head Machine Screw Slotted Drive Nylon

#10-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9453 36-9453-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9534 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS M5 x 30mm Long - 25055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Shoulder Screw - 36-8709-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Slotted Jack Screw-Yellow,.312
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details