Keystone Electronics Corp. Steel Nut 9603

Description
Part Number: 9603 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .250 [6.4] Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 9603 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .250 [6.4] Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Nut - 9603 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Nut
9603
Steel Nut 9603
Part Number: 9603 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .250 [6.4] Thread: 8-32

Part Number: 9603

  • Finish/Plating: Zinc & Clear Chromate
  • Material: Steel
  • OD: .250 [6.4]
  • Thread: 8-32
Buy Now Datasheet
Nuts - 36-9603-ND - DigiKey
Thief River Falls, MN, United States
"#8-32 Hex Nut 0.250"" (6.35mm) 1/4"" Steel"

"#8-32 Hex Nut 0.250"" (6.35mm) 1/4"" Steel"

Buy Now Datasheet
Nut, Scrw; 8-32; Screw; Thread; Zinc Plating - 70181544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Nut, Scrw; 8-32; Screw; Thread; Zinc Plating
70181544
Nut, Scrw; 8-32; Screw; Thread; Zinc Plating 70181544
Hex Machine Screw Nut 1⁄4 in. length screw nut.

Hex Machine Screw Nut
1⁄4 in. length screw nut.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Nuts Nuts Nuts
Product Number 9603 36-9603-ND 70181544
Product Name Steel Nut Nuts Nut, Scrw; 8-32; Screw; Thread; Zinc Plating
Size #8 M8
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 36-1700-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Shaft Lock
Material Bronze
Finish Nickel Plated
View Details
Steel Hex Nut- M2.5 - 4707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M2.5
Material Steel
View Details
2 suppliers
Steel Nut - 4716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 5/16"
Material Steel
Finish Zinc Plated
View Details
Nylon Nuts - 9607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #8
Material Plastic; Nylon
View Details
3 suppliers