Keystone Electronics Corp. Pan Head Screw 9331

Description
Part Number: 9331 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9331 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9331 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9331
Pan Head Screw 9331
Part Number: 9331 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine

Part Number: 9331

  • Length: .750 [19.1]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9331-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9331-ND
Machine Screw 36-9331-ND
#4-40 Pan Head Machine Screw Slotted Drive Nylon

#4-40 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9331 36-9331-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Brass Thumb Screw 6-32 Thread - 1708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Binding Head Screw - 9423 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Volume Control Extender-.625
Specs
Material Brass
Finish Nickel Plated
Length 0.6250 inch (15.87 mm)
View Details
Slotted Shoulder Screw 8-32 Thread - 2434 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers