Keystone Electronics Corp. Flat Head Screw 9541

Description
Part Number: 9541 Length: 2.000 [50.8] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9541 Length: 2.000 [50.8] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9541 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9541
Flat Head Screw 9541
Part Number: 9541 Length: 2.000 [50.8] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine

Part Number: 9541

  • Length: 2.000 [50.8]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9541-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9541-ND
Machine Screw 36-9541-ND
#6-32 Flat Head Machine Screw Slotted Drive Nylon

#6-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9541 36-9541-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head Screw, 6.0 L - 29301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
M4 Binding Head Screw, -4 White - 9192-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Flat Head Screw - 9505 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Jack Screw Yel .187
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Chromate
Length 0.1870 inch (4.75 mm)
View Details