Keystone Electronics Corp. Flat Head Screw 9537

Description
Part Number: 9537 Length: .625 [15.9] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9537 Length: .625 [15.9] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9537 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9537
Flat Head Screw 9537
Part Number: 9537 Length: .625 [15.9] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine

Part Number: 9537

  • Length: .625 [15.9]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9537-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9537-ND
Machine Screw 36-9537-ND
#6-32 Flat Head Machine Screw Slotted Drive Nylon

#6-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9537 36-9537-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

SEMS Screw, 6-32 - 9920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Nickel Plated
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Binding Head Screw - 9426 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Pan Head Screw - 9352 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Pan Head Screw - 9324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers