Keystone Electronics Corp. Flat Head Screw 9535

Description
Part Number: 9535 Length: .375 [9.5] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9535 Length: .375 [9.5] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9535 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9535
Flat Head Screw 9535
Part Number: 9535 Length: .375 [9.5] Material: Nylon Style: Flat Head Thread: 6-32 Type: Screw, Machine

Part Number: 9535

  • Length: .375 [9.5]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9535-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9535-ND
Machine Screw 36-9535-ND
#6-32 Flat Head Machine Screw Slotted Drive Nylon

#6-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9535 36-9535-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
M3 Binding Head Screw, -3 Black - 9191-3 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
Pan Head Screw - 9331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers