Precision ground shoulder screw with a 4-40 thread, slotted socket drive, and stainless steel construction per ASTM A581/A582. Shoulder diameter is 0.125 in. [3.2 mm], overall length is 0.250 in. [6.4 mm], and thread depth is 0.005 in. [0.13 mm].
Part Number: 2422
490-Slotted Head Screw
#4-40 Cheese Head Shoulder Screw Slotted Drive Stainless Steel
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Screws | Screws |
| Product Number | 2422 | 36-2422-ND |
| Product Name | Slotted Shoulder Screw 4-40 Thread | Shoulder Screw |
| Screw Type | Shoulder Screw | Shoulder Screw |
| Standard Drives | Slotted | Slotted |
| Material | Stainless Steel | Stainless Steel |